Schneider Electric RPF2BBD Power Relay
HARMONY, POWER RELAY, DIN RAIL/P
HARMONY, POWER RELAY, DIN RAIL/P
General Purpose Relays POWER RELAY 250V 25A RPF
RELAY, DPDT, 250VAC, 30A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:30A; Product Range:Zelio RPF Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY, DPDT, 24VDC, 30A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:30A; Product Range:Zelio RPF Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 358268 | 4008-RPF2BBD-ND | RPF2BBD | RPF2BBD | 13M2726 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpdt, 250Vac, 30A; Contact Configuration Schneider Electric |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | 24 volts | 24 volts |
| Approvals | RoHS | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) | -40 to 131 F (-40 to 55 C) |