Schneider Electric Power Relays, Over 2 Amps RPF2BB7

Description
HARMONY, POWER RELAY, DIN RAIL/P
Request a Quote Datasheet
Description
HARMONY, POWER RELAY, DIN RAIL/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RPF2BB7-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RPF2BB7-ND
Power Relays, Over 2 Amps 4008-RPF2BB7-ND
HARMONY, POWER RELAY, DIN RAIL/P

HARMONY, POWER RELAY, DIN RAIL/P

Buy Now Datasheet
Relay, Dpdt, 250Vac, 30A; Contact Configuration Schneider Electric - 13M2727 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30A; Contact Configuration Schneider Electric
13M2727
Relay, Dpdt, 250Vac, 30A; Contact Configuration Schneider Electric 13M2727
RELAY, DPDT, 250VAC, 30A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:30A; Product Range:Zelio RPF Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:30A; Product Range:Zelio RPF Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
RPF2BB7
General Purpose Relays RPF2BB7
General Purpose Relays POWER RELAY 250V 25A RPF

General Purpose Relays POWER RELAY 250V 25A RPF

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RPF2BB7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RPF2BB7
Relays - Power Relays, Over 2 Amps RPF2BB7
HARMONY, POWER RELAY, DIN RAIL/P

HARMONY, POWER RELAY, DIN RAIL/P

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 4008-RPF2BB7-ND 13M2727 RPF2BB7 RPF2BB7
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 30A; Contact Configuration Schneider Electric General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Chassis Mount DIN; DIN Rail, Panel Bracket (Flange) Mount; Chassis Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data