Schneider Electric RPF2AP7 Power Relay
HARMONY, POWER RELAY, DIN RAIL/P
RELAY, DPST-NO, 250VAC, 30A; Contact Configuration:DPST-N
ZELIO RPF POWER RELAY PLUG-IN, 2NO,
HARMONY, POWER RELAY, DIN RAIL/P
General Purpose Relays POWER RELAY 250V 25A RPF
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1240198 | 4008-RPF2AP7-ND | 33M9789 | RPF2AP7 | RPF2AP7 | RPF2AP7 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Relay, Dpst-No, 250Vac, 30A; Contact Configuration Schneider Electric | SQD General Purpose | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Mounting | DIN; Din rail | Chassis Mount | DIN; DIN Rail, Panel | Bracket (Flange) Mount; Chassis Mount | ||
| Approvals | RoHS | RoHS | ||||
| Operating Temp | -40 F (-40 C) | -40 to 131 F (-40 to 55 C) |