Schneider Electric RPF2AJD Power Relay
POWER RELAY 250V 25A RPF +OPTION
General Purpose Relays POWER RELAY 250V 25A RPF
RELAY, DPST-NO, 250VAC, 30A; Contact Configuration:DPST-N
ELECTROMECHANICAL RELAY, POWER SERIES, 12 VDC, 30 AMP, 250 VDC IEC MAX SWITCHING VOLTAGE, 1.7 W AVG COIL CONSUMPTION, 86 OHM AVG RESISTANCE, STD CONTACT OPERATION, 2 N.O> CONTACT TYPE, FLAT PIN SHAPE. FREE 2 YEAR RADWELL WARRANTY
POWER RELAY 250V 25A RPF +OPTION
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1240197 | 4008-RPF2AJD-ND | RPF2AJD | 33M9788 | 57620582 | RPF2AJD |
| Product Name | Power Relays | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpst-No, 250Vac, 30A; Contact Configuration Schneider Electric | Relay/Socket | Relays - Power Relays, Over 2 Amps |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Mounting | DIN; Din rail | Chassis Mount | DIN; DIN Rail, Panel | Bracket (Flange) Mount; Chassis Mount | ||
| Approvals | RoHS | |||||
| Operating Temp | -40 F (-40 C) | -40 to 131 F (-40 to 55 C) |