The Relay, DPST-NO, 250Vac, 30A from Schneider Electric is designed for reliable switching applications. It features a contact configuration of two normally open (NO) contacts and operates at a control circuit voltage of 120V AC. The relay can handle a maximum switching capacity of 7500 VA or 700 W, with a resistive rated load of 30A at 250V AC and 25A at 28V DC. This relay is suitable for mounting on DIN rails or panels and has a mechanical durability of up to 5 million cycles, with an electrical durability of 100,000 cycles for resistive loads. It operates effectively in ambient temperatures ranging from -40°C to 55°C and has a dielectric strength of 2000V AC between poles. The relay is compliant with various standards, including UL and CSA, and is rated IP40 for protection against solid objects. With an average coil consumption of 4 VA at 60 Hz, the relay has a quick operate and release time of 25 ms each. It is also designed to withstand vibrations and shocks, making it suitable for various industrial applications.
HARMONY, POWER RELAY, DIN RAIL/P
Industrial Relays POWER RELAY 250V 25A RPF
HARMONY, POWER RELAY, DIN RAIL/P
RELAY, DPST-NO, 250VAC, 30A; Contact Configuration:DPST-N
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 4008-RPF2AF7-ND | RPF2AF7 | RPF2AF7 | 13M2725 |
| Product Name | Power Relays, Over 2 Amps | Industrial Relays | Relays - Power Relays, Over 2 Amps | Relay, Dpst-No, 250Vac, 30A; Contact Configuration Schneider Electric |
| Relay Type | General | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | DIN; DIN Rail, Panel | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | Single Throw |