HARMONY, POWER RELAY, DIN RAIL/P
RELAY, DPST-NO, 250VAC, 30A; Contact Configuration:DPST-N
POWER RELAY, ELECTROMECHANICAL, 24 VDC, 30 AMP, 2 NO, 25 MS, CONTACTS MATERIAL: SILVER TIN OXIDE, DIN RAIL/PANEL MOUNT, -40 TO 55 DEGREES C, IP40. FREE 2 YEAR RADWELL WARRANTY
General Purpose Relays POWER RELAY 250V 25A RPF
HARMONY, POWER RELAY, DIN RAIL/P
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 654547 | 4008-RPF2ABD-ND | 13M2723 | 57620567 | RPF2ABD | RPF2ABD |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Relay, Dpst-No, 250Vac, 30A; Contact Configuration Schneider Electric | Relay/Socket | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | 24 volts | 24 volts | |
| Approvals | RoHS | |||||
| Operating Temp | -40 F (-40 C) | -40 to 131 F (-40 to 55 C) | ||||
| Maximum Switching Current | 30.00 amps | |||||
| NO | 2 |