The RMTJ60BD is a thermocouple converter in the Zelio Analog range, converting J-type thermocouple signals (0...300 °C) to 0...20 mA, 4...20 mA, or 0...10 V outputs. It mounts on 35 mm DIN rail or via screws, with an IP50 housing and IP20 terminals. Powered by 24 V DC ±20%, it consumes ≤60 mA for current outputs and features built-in cold junction compensation (0...60 °C). Output protection includes short-circuit, reverse polarity, and overvoltage up to ±30 V. It operates from 0 to 60 °C with 2 cm spacing, meets IEC 60584-1 and IEC 60947-1, and is certified for CSA, UL, and GL. Surge immunity is 0.5 kV, shock resistance 50 gn, and fire resistance 850 °C. Weight is 0.12 kg.
Industrial Relays ANALOG TYPE J MODULE RMC
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | RMTJ60BD |
| Product Name | Industrial Relays |