Schneider Electric RM35UA13MW
Industrial Relays VOLTAGE RELAY 250V 5AMP RM35
VOLTAGE SENSING RELAY, DPDT, 5A, 250V; Product Range:Zelio RM35UA Series; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:250V RoHS Compliant: Yes
Voltage Sensing AC/DC 24 ~ 240VAC/DC
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | 146187 | RM35UA13MW | 09P6671 | RM35UA13MW |
| Product Name | Monitoring Relays | Industrial Relays | Voltage Sensing Relay, Dpdt, 5A, 250V; Product Range Schneider Electric | Monitor - Relay Output |
| Voltage Sensitive Relay | Overvoltage Protection; Undervoltage | |||
| Approvals | RoHS | RoHS | RoHS | |
| Mounting | DIN; DIN Rail | |||
| Poles | Double Pole (DP) |