Schneider Electric Temperature Relay 250V 5Amp Rm35 Telemecanique Sensors RM35ATL0MW

Description
TEMPERATURE RELAY 250V 5AMP RM35
Datasheet
Description
TEMPERATURE RELAY 250V 5AMP RM35
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Relay 250V 5Amp Rm35 Telemecanique Sensors - 93X8155 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Relay 250V 5Amp Rm35 Telemecanique Sensors
93X8155
Temperature Relay 250V 5Amp Rm35 Telemecanique Sensors 93X8155
TEMPERATURE RELAY 250V 5AMP RM35

TEMPERATURE RELAY 250V 5AMP RM35

Supplier's Site
Monitor - Relay Output - RM35ATL0MW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
RM35ATL0MW
Monitor - Relay Output RM35ATL0MW
Temperature Monitoring 24 ~ 240VAC/DC

Temperature Monitoring 24 ~ 240VAC/DC

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
RM35ATL0MW
Industrial Relays RM35ATL0MW
Industrial Relays TEMPERATURE RELAY 250V 5AMP RM35

Industrial Relays TEMPERATURE RELAY 250V 5AMP RM35

Buy Now

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 93X8155 RM35ATL0MW RM35ATL0MW
Product Name Temperature Relay 250V 5Amp Rm35 Telemecanique Sensors Monitor - Relay Output Industrial Relays
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170485019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Relay - 700-CFB310H - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA02.2424C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers