Schneider Electric Reactor Drive Line, 3Ph, 100A, 460V; Product Range Schneider Electric RL10013

Description
REACTOR DRIVE LINE, 3PH, 100A, 460V; Product Range:-; Supply Voltage Max:460V; Power Consumption:75hp; Impedance:-; Phase Type:3 Phase; Output Current:100A; Inductance:-; Length:13.09"; Width:13.22"; Height:13"
Datasheet
Description
REACTOR DRIVE LINE, 3PH, 100A, 460V; Product Range:-; Supply Voltage Max:460V; Power Consumption:75hp; Impedance:-; Phase Type:3 Phase; Output Current:100A; Inductance:-; Length:13.09"; Width:13.22"; Height:13"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reactor Drive Line, 3Ph, 100A, 460V; Product Range Schneider Electric - 80C4768 - Newark, An Avnet Company
Chicago, IL, United States
Reactor Drive Line, 3Ph, 100A, 460V; Product Range Schneider Electric
80C4768
Reactor Drive Line, 3Ph, 100A, 460V; Product Range Schneider Electric 80C4768
REACTOR DRIVE LINE, 3PH, 100A, 460V; Product Range:-; Supply Voltage Max:460V; Power Consumption:75hp; Impedance:-; Phase Type:3 Phase; Output Current:100A; Inductance:-; Length:13.09"; Width:13.22"; Height:13"

REACTOR DRIVE LINE, 3PH, 100A, 460V; Product Range:-; Supply Voltage Max:460V; Power Consumption:75hp; Impedance:-; Phase Type:3 Phase; Output Current:100A; Inductance:-; Length:13.09"; Width:13.22"; Height:13"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 80C4768
Product Name Reactor Drive Line, 3Ph, 100A, 460V; Product Range Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

RLW Line and Load Reactors -  - MTE Corporation
Specs
Filter Type Active
Signal Type Three Phase
Input Voltage 600V
View Details
Line Reactors - 2432408-1 - TE Connectivity
Specs
Signal Type Single Phase; Single Phase
Input Voltage 230
View Details
1321 Power Component 1 A Line Reactor - 1321-3RA1-A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details