Schneider Electric Power Relay, 4Pdt, 24Vdc, 5A, Socket; Contact Configuration Schneider Electric RHN412B

Description
POWER RELAY, 4PDT, 24VDC, 5A, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:Zelio RHN Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, 4PDT, 24VDC, 5A, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:Zelio RHN Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 4Pdt, 24Vdc, 5A, Socket; Contact Configuration Schneider Electric - 16B2237 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 24Vdc, 5A, Socket; Contact Configuration Schneider Electric
16B2237
Power Relay, 4Pdt, 24Vdc, 5A, Socket; Contact Configuration Schneider Electric 16B2237
POWER RELAY, 4PDT, 24VDC, 5A, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:Zelio RHN Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes

POWER RELAY, 4PDT, 24VDC, 5A, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:Zelio RHN Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relays - RHN412B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
RHN412B
General Purpose Relays RHN412B
General Purpose Relays RELAY RHN412B

General Purpose Relays RELAY RHN412B

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays
Product Number 16B2237 RHN412B
Product Name Power Relay, 4Pdt, 24Vdc, 5A, Socket; Contact Configuration Schneider Electric General Purpose Relays
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 62.31 - Magnetic blow-out relay - 16A - 623190244800 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ENEC, EAC-1, CSA, cRUus, ukca, CCC-1, RINA
Operating Temp -40 to 158 F (-40 to 70 C)
NO 1
View Details
2 suppliers
Safety Relays - 56.O 69.1202 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NC 1
View Details
8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details