Schneider Electric Relay Sockets RGZE1S35M

Description
Schneider Electric RGZE1S35M
Request a Quote Datasheet
Description
Schneider Electric RGZE1S35M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 8526894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Relay Sockets
8526894
Relay Sockets 8526894
Schneider Electric RGZE1S35M

Schneider Electric RGZE1S35M

Supplier's Site
Relay Sockets - 4008-RGZE1S35M-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
4008-RGZE1S35M-ND
Relay Sockets 4008-RGZE1S35M-ND
HARMONY, SOCKET WITH CLAMP, FOR

HARMONY, SOCKET WITH CLAMP, FOR

Buy Now Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Hardware
RGZE1S35M
Relay Sockets & Hardware RGZE1S35M
Relay Sockets & Hardware SOCKET 250VAC 10A FOR RXG1 RELAY

Relay Sockets & Hardware SOCKET 250VAC 10A FOR RXG1 RELAY

Buy Now Datasheet
Relay Socket, 5Pos, 10A, 250Vac, Screw; Socket Mounting Schneider Electric - 58Y5754 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 5Pos, 10A, 250Vac, Screw; Socket Mounting Schneider Electric
58Y5754
Relay Socket, 5Pos, 10A, 250Vac, Screw; Socket Mounting Schneider Electric 58Y5754
RELAY SOCKET, 5POS, 10A, 250VAC, SCREW; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:5Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

RELAY SOCKET, 5POS, 10A, 250VAC, SCREW; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:5Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets Relay Sockets Relay Sockets
Product Number 8526894 4008-RGZE1S35M-ND RGZE1S35M 58Y5754
Product Name Relay Sockets Relay Sockets Relay Sockets & Hardware Relay Socket, 5Pos, 10A, 250Vac, Screw; Socket Mounting Schneider Electric
Terminal Type Screw; Other; Screw Screw Screw
International Approvals RoHS Compliant
Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 6667977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 250 volts
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details