The RE48AML12MW is an electronic timing relay with two changeover relay contacts, designed for time delay applications in industrial control systems. It uses an 11-pin plug-in sub-base and has a front panel selector switch for setting the time delay, which ranges from 0.02 seconds to 300 hours. The relay operates from 24 to 240 V AC/DC and switches up to 5 A at 250 V AC/DC. It features two yellow LEDs indicating output state and a green LED showing timing progress. The housing is 48 x 48 mm, panel-mountable, and rated IP40/IP50. It meets IEC 61812-1 standards for timing accuracy, with a temperature drift of ±0.02 %/°C and ±5 % setting accuracy. The relay has a dielectric strength of 1 kV and complies with CE, UL, CULus, CSA, and C-Tick standards. It is rated for operation from -20 to 50 °C and has an electrical durability of 100,000 cycles.
TIME DELAY RELAY, DPDT, 300HOUR, 240V; Contact Voltage VDC:250VDC; Time Min:0.02s; Time Max:300h; Product Range:Zelio RE48A Series; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:Panel; Contact Voltage VAC:250VAC; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 66AH6821 |
| Product Name | Time Delay Relay, Dpdt, 300Hour, 240V; Contact Voltage Vdc Schneider Electric |
| Mounting | Panel; Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |