Schneider Electric Timer Relays RE22R2MMW

Description
Schneider Electric RE22R2MMW Timer Relay
Request a Quote Datasheet
Description
Schneider Electric RE22R2MMW Timer Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer Relays - 8725811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Relays
8725811
Timer Relays 8725811
Schneider Electric RE22R2MMW Timer Relay

Schneider Electric RE22R2MMW Timer Relay

Supplier's Site
Time Delay Rly, Spdt, 0.1S-100Hour, 240V; Contact Voltage Vdc Schneider Electric - 13AC7959 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Rly, Spdt, 0.1S-100Hour, 240V; Contact Voltage Vdc Schneider Electric
13AC7959
Time Delay Rly, Spdt, 0.1S-100Hour, 240V; Contact Voltage Vdc Schneider Electric 13AC7959
TIME DELAY RLY, SPDT, 0.1S-100HOUR, 240V; Contact Voltage VDC:-; Time Min:0.1s; Time Max:100h; Product Range:Zelio RE22 Series; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V RoHS Compliant: Yes

TIME DELAY RLY, SPDT, 0.1S-100HOUR, 240V; Contact Voltage VDC:-; Time Min:0.1s; Time Max:100h; Product Range:Zelio RE22 Series; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 8725811 13AC7959
Product Name Timer Relays Time Delay Rly, Spdt, 0.1S-100Hour, 240V; Contact Voltage Vdc Schneider Electric
Mounting DIN; Din rail DIN; DIN Rail
Poles Double Pole (DP) Single Pole (SP)
Throw Double Throw Double Throw
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.0653S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Automotive Relays - FBR53 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 1792934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details
Basic relay - 857-154 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers