Schneider Electric Timer Relays RE22R2CMR

Description
Schneider Electric RE22R2CMR Timer Relay
Request a Quote Datasheet
Description
Schneider Electric RE22R2CMR Timer Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer Relays - 8976703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Relays
8976703
Timer Relays 8976703
Schneider Electric RE22R2CMR Timer Relay

Schneider Electric RE22R2CMR Timer Relay

Supplier's Site
Time Delay Relay, Dpdt, 0.05S-300H, 240V; Contact Voltage Vdc Schneider Electric - 13AC7953 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 0.05S-300H, 240V; Contact Voltage Vdc Schneider Electric
13AC7953
Time Delay Relay, Dpdt, 0.05S-300H, 240V; Contact Voltage Vdc Schneider Electric 13AC7953
TIME DELAY RELAY, DPDT, 0.05S-300H, 240V; Contact Voltage VDC:-; Time Min:0.05s; Time Max:300h; Product Range:Zelio Time RE22 Series; Contact Configuration:DPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V RoHS Compliant: Yes

TIME DELAY RELAY, DPDT, 0.05S-300H, 240V; Contact Voltage VDC:-; Time Min:0.05s; Time Max:300h; Product Range:Zelio Time RE22 Series; Contact Configuration:DPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 8976703 13AC7953
Product Name Timer Relays Time Delay Relay, Dpdt, 0.05S-300H, 240V; Contact Voltage Vdc Schneider Electric
Mounting DIN; Din rail DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
Electromechanical Relays & Contactors - 1-1415390-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers