Schneider Electric Timer Relays RE22R2ACMR

Description
Schneider Electric RE22R2ACMR
Request a Quote Datasheet
Description
Schneider Electric RE22R2ACMR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer Relays - 8976700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Relays
8976700
Timer Relays 8976700
Schneider Electric RE22R2ACMR

Schneider Electric RE22R2ACMR

Supplier's Site
Time Delay Rly, Spdt, 0.3S-300Hour, 240V; Contact Voltage Vdc Schneider Electric - 13AC7950 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Rly, Spdt, 0.3S-300Hour, 240V; Contact Voltage Vdc Schneider Electric
13AC7950
Time Delay Rly, Spdt, 0.3S-300Hour, 240V; Contact Voltage Vdc Schneider Electric 13AC7950
TIME DELAY RLY, SPDT, 0.3S-300HOUR, 240V; Contact Voltage VDC:-; Time Min:0.3s; Time Max:300h; Product Range:Zelio RE22 Series; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V RoHS Compliant: Yes

TIME DELAY RLY, SPDT, 0.3S-300HOUR, 240V; Contact Voltage VDC:-; Time Min:0.3s; Time Max:300h; Product Range:Zelio RE22 Series; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 8976700 13AC7950
Product Name Timer Relays Time Delay Rly, Spdt, 0.3S-300Hour, 240V; Contact Voltage Vdc Schneider Electric
Mounting DIN; Din rail DIN; DIN Rail
Poles Double Pole (DP) Single Pole (SP)
Throw Double Throw Double Throw
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA02.0642 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Signal Relays - FTR-C1 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details