Schneider Electric Timer Relays RE17RMXMU

Description
Schneider Electric RE17RMXMU Timer Relay
Request a Quote Datasheet
Description
Schneider Electric RE17RMXMU Timer Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer Relays - 7912758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Relays
7912758
Timer Relays 7912758
Schneider Electric RE17RMXMU Timer Relay

Schneider Electric RE17RMXMU Timer Relay

Supplier's Site
Time Delay Relay, Spdt, 0.1S-100H, 240V; Contact Voltage Vdc Schneider Electric - 66AH6810 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spdt, 0.1S-100H, 240V; Contact Voltage Vdc Schneider Electric
66AH6810
Time Delay Relay, Spdt, 0.1S-100H, 240V; Contact Voltage Vdc Schneider Electric 66AH6810
TIME DELAY RELAY, SPDT, 0.1S-100H, 240V; Contact Voltage VDC:-; Time Min:0.1s; Time Max:100h; Product Range:Zelio RE17 Series; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

TIME DELAY RELAY, SPDT, 0.1S-100H, 240V; Contact Voltage VDC:-; Time Min:0.1s; Time Max:100h; Product Range:Zelio RE17 Series; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site
Time Delay Relay, Spdt, 0.1S-100H, 240V; Contact Voltage Vdc Square D By Schneider Electric - 06AC4831 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spdt, 0.1S-100H, 240V; Contact Voltage Vdc Square D By Schneider Electric
06AC4831
Time Delay Relay, Spdt, 0.1S-100H, 240V; Contact Voltage Vdc Square D By Schneider Electric 06AC4831
TIME DELAY RELAY, SPDT, 0.1S-100H, 240V; Contact Voltage VDC:-; Time Min:0.1s; Time Max:100h; Product Range:Zelio RE17 Series; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V RoHS Compliant: Yes

TIME DELAY RELAY, SPDT, 0.1S-100H, 240V; Contact Voltage VDC:-; Time Min:0.1s; Time Max:100h; Product Range:Zelio RE17 Series; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 7912758 66AH6810
Product Name Timer Relays Time Delay Relay, Spdt, 0.1S-100H, 240V; Contact Voltage Vdc Schneider Electric
Mounting DIN; Din rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR572 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA03.1135 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 857-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
6 suppliers