Schneider Electric RE17RBMU Timer Relay
TIME DELAY RELAY, SPDT, 100H, 250VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:100h; Product Range:-; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250VAC; Relay Terminals:Screw; NomRoHS Compliant: Yes
TIME DELAY RELAY, SPDT, 0.1S-100H, 240V; Contact Voltage VDC:24V; Time Min:0.1s; Time Max:100h; Product Range:Zelio RE17 Series; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 7912720 | 66AH6803 | 41Y5231 |
| Product Name | Timer Relays | Time Delay Relay, Spdt, 100H, 250Vac; Contact Voltage Vdc Schneider Electric | Time Delay Relay, Spdt, 0.1S-100H, 240V; Contact Voltage Vdc Schneider Electric |
| Mounting | DIN; Din rail | DIN; DIN Rail | DIN; DIN Rail |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw | Double Throw |
| Approvals | RoHS | RoHS |