The RE17LHBM is a modular on-delay timing relay with a solid state output, designed for time delays from 1 second to 100 hours. It mounts on a 35 mm DIN rail and has a width of 17.5 mm. Operates from 24-240 V AC at 50/60 Hz with a maximum output current of 0.7 A at 20 °C. Time setting is done via a front-panel selector switch. Connections use screw terminals for solid or flexible wires, AWG 24-12. Complies with IEC 61812-1 for timing accuracy and has a 5 kV impulse withstand voltage. Rated IP20 at terminals, IP40 at housing, IP50 at front panel. Certified CE, CULus, CSA, and GL. Operates from -20 °C to 60 °C. Power consumption is up to 3 VA at 240 V AC.
TIME DELAY RLY, SPST-NO, 1S-100H, 240VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:100h; Product Range:Zelio RE17L Series; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 13AC7932 |
| Product Name | Time Delay Rly, Spst-No, 1S-100H, 240Vac; Contact Voltage Vdc Schneider Electric |
| Mounting | DIN; DIN Rail |
| Poles | Single Pole (SP) |
| Throw | Single Throw |