APC by Schneider Electric Lead Acid Battery Cartridge, 12V; Battery Voltage Apc RBC6

Description
LEAD ACID BATTERY CARTRIDGE, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:94mm; External Width:152mm; Weight:7.68kgRoHS Compliant: Yes
Datasheet
Description
LEAD ACID BATTERY CARTRIDGE, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:94mm; External Width:152mm; Weight:7.68kgRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery Cartridge, 12V; Battery Voltage Apc - 49H9848 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery Cartridge, 12V; Battery Voltage Apc
49H9848
Lead Acid Battery Cartridge, 12V; Battery Voltage Apc 49H9848
LEAD ACID BATTERY CARTRIDGE, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:94mm; External Width:152mm; Weight:7.68kgRoHS Compliant: Yes

LEAD ACID BATTERY CARTRIDGE, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:94mm; External Width:152mm; Weight:7.68kgRoHS Compliant: Yes

Supplier's Site Datasheet
Battery; Lead-Acid; 3.70 in. (Max.) H x6 in. (Max.) W x 7.70 in. (Max.) D; 0 - 70125438 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lead-Acid; 3.70 in. (Max.) H x6 in. (Max.) W x 7.70 in. (Max.) D; 0
70125438
Battery; Lead-Acid; 3.70 in. (Max.) H x6 in. (Max.) W x 7.70 in. (Max.) D; 0 70125438
Replacement Battery Cartridge #6 Hot swap batteries Plug-and-play installation It includes all required connectors, authorized return service (ARS) tag (currently available in the US only), battery recycling guide, installation guide, reusable packaging

Replacement Battery Cartridge #6

  • Hot swap batteries
  • Plug-and-play installation
    It includes all required connectors, authorized return service (ARS) tag (currently available in the US only), battery recycling guide, installation guide, reusable packaging
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number 49H9848 70125438
Product Name Lead Acid Battery Cartridge, 12V; Battery Voltage Apc Battery; Lead-Acid; 3.70 in. (Max.) H x6 in. (Max.) W x 7.70 in. (Max.) D; 0
Primary Batteries Lead Acid
Voltage 12 volts
Height 3.7 inch (94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Speciality Size Rechargeable Batteries - 1115339 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Specialty Cells L-fat a
Capacity 4.5 ampere-hr
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details