APC by Schneider Electric Battery; Lead-Acid; 3.70 in. (Max.) H x5.10 in. (Max.) W x 5.90 in. (Max.) D RBC5

Description
Replacement Battery Cartridge #5 Hot swap batteries Plug-and-play installation It includes all required connectors, authorized return service (ARS) tag (currently available in the US only), battery recycling guide, installation guide, reusable packaging
Datasheet
Description
Replacement Battery Cartridge #5 Hot swap batteries Plug-and-play installation It includes all required connectors, authorized return service (ARS) tag (currently available in the US only), battery recycling guide, installation guide, reusable packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery; Lead-Acid; 3.70 in. (Max.) H x5.10 in. (Max.) W x 5.90 in. (Max.) D - 70125437 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lead-Acid; 3.70 in. (Max.) H x5.10 in. (Max.) W x 5.90 in. (Max.) D
70125437
Battery; Lead-Acid; 3.70 in. (Max.) H x5.10 in. (Max.) W x 5.90 in. (Max.) D 70125437
Replacement Battery Cartridge #5 Hot swap batteries Plug-and-play installation It includes all required connectors, authorized return service (ARS) tag (currently available in the US only), battery recycling guide, installation guide, reusable packaging

Replacement Battery Cartridge #5

  • Hot swap batteries
  • Plug-and-play installation
    It includes all required connectors, authorized return service (ARS) tag (currently available in the US only), battery recycling guide, installation guide, reusable packaging
Supplier's Site
Lead Acid Battery Cartridge, 12V; Battery Voltage Apc - 49H9847 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery Cartridge, 12V; Battery Voltage Apc
49H9847
Lead Acid Battery Cartridge, 12V; Battery Voltage Apc 49H9847
LEAD ACID BATTERY CARTRIDGE, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:94mm; External Width:130mm RoHS Compliant: Yes

LEAD ACID BATTERY CARTRIDGE, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:94mm; External Width:130mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 70125437 49H9847
Product Name Battery; Lead-Acid; 3.70 in. (Max.) H x5.10 in. (Max.) W x 5.90 in. (Max.) D Lead Acid Battery Cartridge, 12V; Battery Voltage Apc
Standard Cylindrical Battery Sizes 2/3AA; Rectangular
Application UPS
Weight 10.9 lbs (4.94 kg)
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
SAFEFlex GSE Batteries - FBP-1414-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 735 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details