APC by Schneider Electric Battery Voltage Apc RBC47

Description
Battery Voltage:13V; Battery Technology:Lead Acid; Battery Capacity:3.2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:66mm; External Width:67mm; External Depth:134mm; Pack Quantity:1; Weight:1.4kg RoHS Compliant: Yes
Datasheet
Description
Battery Voltage:13V; Battery Technology:Lead Acid; Battery Capacity:3.2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:66mm; External Width:67mm; External Depth:134mm; Pack Quantity:1; Weight:1.4kg RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Voltage Apc - 27W3236 - Newark, An Avnet Company
Chicago, IL, United States
Battery Voltage Apc
27W3236
Battery Voltage Apc 27W3236
Battery Voltage:13V; Battery Technology:Lead Acid; Battery Capacity:3.2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:66mm; External Width:67mm; External Depth:134mm; Pack Quantity:1; Weight:1.4kg RoHS Compliant: Yes

Battery Voltage:13V; Battery Technology:Lead Acid; Battery Capacity:3.2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:66mm; External Width:67mm; External Depth:134mm; Pack Quantity:1; Weight:1.4kg RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 27W3236
Product Name Battery Voltage Apc
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10352 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details