APC REPLACEMENT BATTERY CARTRIDGE #44
DISCONTINUED BY MANUFACTURER, BATTERY CARTRIDGE, 192 V, 960 VAH, LEAD ACID, 0-95% RELATIVE HUMIDITY, ENCLOSED, EACH UNIT CONSISTS OF 2 MODULES, REPLACED BY APCRBC140. FREE 2 YEAR RADWELL WARRANTY
BATTERY, RECHARGEABLE, LEAD ACID, 960AH; Battery Voltage:-; Battery Technology:Lead Acid; Battery Capacity:960Ah; Battery Size Code:-; Battery Terminals:Screw; External Diameter:-; External Height:122mm; External Width:197mm RoHS Compliant: NA
| Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Batteries | Batteries | Batteries |
| Product Number | 70125224 | 57596426 | 71K9697 |
| Product Name | APC REPLACEMENT BATTERY CARTRIDGE #44 | Battery | Battery, Rechargeable, Lead Acid, 960Ah; Battery Voltage Apc |
| Primary Batteries | Lead Acid |