Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CIRCUIT PROTECTION COMPONENTS
SCHNEIDER ELECTRIC
QOUR130 -- MINIATURE CIRCUIT BREAKER 120/240V 30A SQUARE D BY SCHNEIDER ELECTRIC
Schneider Electric
Miniature Circuit Breaker 120/240V 30A Square D By Schneider Electric
QOUR130
Description
MINIATURE CIRCUIT BREAKER 120/240V 30A
Newark, An Avnet Company
Done
Description
MINIATURE CIRCUIT BREAKER 120/240V 30A
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Miniature Circuit Breaker 120/240V 30A Square D By Schneider Electric
16B1943
Miniature Circuit Breaker 120/240V 30A Square D By Schneider Electric
16B1943
MINIATURE CIRCUIT BREAKER 120/240V 30A
MINIATURE CIRCUIT BREAKER 120/240V 30A
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Circuit Protection Components
Product Number
16B1943
Product Name
Miniature Circuit Breaker 120/240V 30A Square D By Schneider Electric
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
Cir Brkr Hyd Mag Sensata/airpax
IEG1111-1-62F-7.50-01-V
View Details
RS Components, Ltd.
Varistors
1386055
Specs
Device Type
Metal Oxide Varistor (MOV)
Standards and Certifications
RoHS
View Details
Infineon Technologies AG
Esd Protection Device, 8.4V, Wll-2-7 Rohs Compliant Infineon
ESD227U1W01005E6327XTSA1
Specs
Standards and Certifications
RoHS
View Details
Tecmark Corporation
15 Amp In-line And Plug Series GFCI
Specs
Device Type
Ground Fault Circuit Interrupters (GFCI)
Configuration
Single Device
Mounting / Packaging
In-Line and Plug
View Details