MINIATURE CIRCUIT BREAKER 120/24
MINIATURE CIRCUIT BREAKER, QOU SERIES, 15 AMP, 120/240 VAC, 1 POLE, 10 KA. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-QOUR120-ND | 57604229 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker |
| Rated Current | 20 amps | 15 amps |
| Trip System Type | Thermal Magnetic | |
| Features | Trip Indicator | |
| Mounting Style | Din Rail Mounted |