Schneider Electric Circuit Breakers QOU335

Description
MINIATURE CIRCUIT BREAKER 240V 3
Request a Quote Datasheet
Description
MINIATURE CIRCUIT BREAKER 240V 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-QOU335-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-QOU335-ND
Circuit Breakers 4008-QOU335-ND
MINIATURE CIRCUIT BREAKER 240V 3

MINIATURE CIRCUIT BREAKER 240V 3

Buy Now Datasheet
Molded Case Circuit Breaker - 57603762 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57603762
Molded Case Circuit Breaker 57603762
MINIATURE CIRCUIT BREAKER, QOU SERIES, 35 AMP, 240 VAC, 3 POLE, 10 KA, UNIT MOUNT. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, QOU SERIES, 35 AMP, 240 VAC, 3 POLE, 10 KA, UNIT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Thermal Magnetic, 3P, 35A; Product Range Square D By Schneider Electric - 16B2089 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3P, 35A; Product Range Square D By Schneider Electric
16B2089
Circuit Breaker, Thermal Magnetic, 3P, 35A; Product Range Square D By Schneider Electric 16B2089
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 35A; Product Range:QO Series; Current Rating:35A; No. of Poles:3 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Operating Voltage Max:240VAC RoHS Compliant: No

CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 35A; Product Range:QO Series; Current Rating:35A; No. of Poles:3 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Operating Voltage Max:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-QOU335-ND 57603762 16B2089
Product Name Circuit Breakers Molded Case Circuit Breaker Circuit Breaker, Thermal Magnetic, 3P, 35A; Product Range Square D By Schneider Electric
Rated Current 35 amps 35 amps 35 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D20DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 486-2860-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - 209-1-1REC4-52-2-8M-10-H-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details
2 suppliers