Schneider Electric Circuit Breakers QOU260

Description
MINIATURE CIRCUIT BREAKER 120/24
Request a Quote Datasheet
Description
MINIATURE CIRCUIT BREAKER 120/24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-QOU260-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-QOU260-ND
Circuit Breakers 4008-QOU260-ND
MINIATURE CIRCUIT BREAKER 120/24

MINIATURE CIRCUIT BREAKER 120/24

Buy Now Datasheet
Molded Case Circuit Breaker - 57612086 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57612086
Molded Case Circuit Breaker 57612086
CIRCUIT BREAKER, MINIATURE, QOU SERIES, 60 AMP, 120/240 VAC, 2 POLE, 10 KA, UNIT MOUNT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MINIATURE, QOU SERIES, 60 AMP, 120/240 VAC, 2 POLE, 10 KA, UNIT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Miniature, Thermal/Magnetic, 2 Pole, 60 A, 120/240VAC, DIN Rail - 70060618 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker, Miniature, Thermal/Magnetic, 2 Pole, 60 A, 120/240VAC, DIN Rail
70060618
Circuit Breaker, Miniature, Thermal/Magnetic, 2 Pole, 60 A, 120/240VAC, DIN Rail 70060618
Overview QOU Miniature Circuit Breaker Types Miniature molded case circuit breakers are intended for use in residential and commercial applications. They are tested and listed according to UL Standard 489 and CSA Standard C22.2 No. 5-02 for molded case circuit breakers and enclosures. QOU miniature circuit breakers and switches are available for surface-, flush-, or DIN rail mounted applications in one-, two-, and three-pole constructions. QOU miniature circuit breakers are used for overcurrent protection and switching on both AC and DC electrical systems. QOU circuit breakers and switches measure 0.75 in. (19 mm) wide per pole. Two- and three-pole circuit breakers are both equipped with an internal crossbar for common tripping of all poles. QOU switches are available in one-pole, 60 Ampere and two- and three-pole, 60, 100 and 125 Ampere construction. Cases for QOU miniature circuit breakers and switches are constructed of a glass-reinforced insulating material that provides high dielectric strength. Current carrying components are isolated from the handle. The handle position indicates whether the circuit breaker is off, on or tripped. Features Can Be Flush-, Surface-, or DIN Rail-Mounted Automatically Open a Circuit Under Overload or Short Circuit Conditions Feature Common Tripping of All Poles Have a Visi-Trip® Trip Indicator Has Lugs at Both Ends (Cable-In/Cable-Out Construction) Operate in Any Position Are Fully Tested, UL Listed, and CSA Certified for Reverse Connection without Restrictive Line/Load Markings Provide a Means to Manually Open a Circuit Specifications Terminal Lug Wire Size 1- #14 - #2 AWG Cu or Al Reversible Line and Load Lugs for Convenient Flush or Surface Mount Wiring DIN Mounted (Symmetrical Rail 35 × 7.5 DIN/EN 50 022) UL Listed as HACR Type -- 15 A to 70 A Field Installable Quick Connectors Single Handle with Internal Common Trip UL Listed 48 VDC (5,000 AIR) Constructed with Special Corrosion Resistant Current Path Passed ASTM 500 Hour Salt Spray Test UL 489 EN60947-2 and CSA C22.2 No.5-02 Certifications

Overview
QOU Miniature Circuit Breaker Types
Miniature molded case circuit breakers are intended for use in residential and commercial applications. They are tested and listed according to UL Standard 489 and CSA Standard C22.2 No. 5-02 for molded case circuit breakers and enclosures.
QOU miniature circuit breakers and switches are available for surface-, flush-, or DIN rail mounted applications in one-, two-, and three-pole constructions. QOU miniature circuit breakers are used for overcurrent protection and switching on both AC and DC electrical systems. QOU circuit breakers and switches measure 0.75 in. (19 mm) wide per pole. Two- and three-pole circuit breakers are both equipped with an internal crossbar for common tripping of all poles. QOU switches are available in one-pole, 60 Ampere and two- and three-pole, 60, 100 and 125 Ampere construction. Cases for QOU miniature circuit breakers and switches are constructed of a glass-reinforced insulating material that provides high dielectric strength. Current carrying components are isolated from the handle. The handle position indicates whether the circuit breaker is off, on or tripped.
Features

  • Can Be Flush-, Surface-, or DIN Rail-Mounted
  • Automatically Open a Circuit Under Overload or Short Circuit Conditions
  • Feature Common Tripping of All Poles
  • Have a Visi-Trip® Trip Indicator
  • Has Lugs at Both Ends (Cable-In/Cable-Out Construction)
  • Operate in Any Position
  • Are Fully Tested, UL Listed, and CSA Certified for Reverse Connection without Restrictive Line/Load Markings
  • Provide a Means to Manually Open a Circuit
    Specifications
  • Terminal Lug Wire Size 1- #14 - #2 AWG Cu or Al
  • Reversible Line and Load Lugs for Convenient Flush or Surface Mount Wiring
  • DIN Mounted (Symmetrical Rail 35 × 7.5 DIN/EN 50 022)
  • UL Listed as HACR Type -- 15 A to 70 A
  • Field Installable Quick Connectors
  • Single Handle with Internal Common Trip
  • UL Listed 48 VDC (5,000 AIR)
  • Constructed with Special Corrosion Resistant Current Path
  • Passed ASTM 500 Hour Salt Spray Test
  • UL 489 EN60947-2 and CSA C22.2 No.5-02 Certifications
Supplier's Site
Circuit Breaker, Thermal Magnetic, 2P, 60A; Product Range Square D By Schneider Electric - 16B2050 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2P, 60A; Product Range Square D By Schneider Electric
16B2050
Circuit Breaker, Thermal Magnetic, 2P, 60A; Product Range Square D By Schneider Electric 16B2050
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 60A; Product Range:QO Series; Current Rating:60A; No. of Poles:2 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Operating Voltage Max:240VAC RoHS Compliant: No

CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 60A; Product Range:QO Series; Current Rating:60A; No. of Poles:2 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Operating Voltage Max:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-QOU260-ND 57612086 70060618 16B2050
Product Name Circuit Breakers Molded Case Circuit Breaker Circuit Breaker, Miniature, Thermal/Magnetic, 2 Pole, 60 A, 120/240VAC, DIN Rail Circuit Breaker, Thermal Magnetic, 2P, 60A; Product Range Square D By Schneider Electric
Rated Current 60 amps 60 amps 60 amps 60 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Features Trip Indicator Trip Indicator
Mounting Style Din Rail Mounted Din Rail Mounted
Manual Actuator Type Other; (Lever) Other; (Handle)
Unlock Full Specs
to access all available technical data