MINIATURE CIRCUIT BREAKER 120/24
Overview
QOU Miniature Circuit Breaker Types
Miniature molded case circuit breakers are intended for use in residential and commercial applications. They are tested and listed according to UL Standard 489 and CSA Standard C22.2 No. 5-02 for molded case circuit breakers and enclosures.
QOU miniature circuit breakers and switches are available for surface-, flush-, or DIN rail mounted applications in one-, two-, and three-pole constructions. QOU miniature circuit breakers are used for overcurrent protection and switching on both AC and DC electrical systems. QOU circuit breakers and switches measure 0.75 in. (19 mm) wide per pole. Two- and three-pole circuit breakers are both equipped with an internal crossbar for common tripping of all poles. QOU switches are available in one-pole, 60 Ampere and two- and three-pole, 60, 100 and 125 Ampere construction. Cases for QOU miniature circuit breakers and switches are constructed of a glass-reinforced insulating material that provides high dielectric strength. Current carrying components are isolated from the handle. The handle position indicates whether the circuit breaker is off, on or tripped.
Features
CIRCUIT BREAKER, MINIATURE, QOU SERIES, 20 AMP, 120/240 VAC, 2 POLE, 10 KA, UNIT MOUNT. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 20A; Product Range:QO Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Operating Voltage Max:240VAC RoHS Compliant: No
Miniature Circuit Breaker120/240V
| DigiKey | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-QOU220-ND | 70060613 | 57611787 | 16B2023 | QOU220 |
| Product Name | Circuit Breakers | Circuit Breaker, Miniature, Thermal/Magnetic, 2 Pole, 20 A, 120/240VAC, DIN Rail | Molded Case Circuit Breaker | Circuit Breaker, Thermal Magnetic, 2P, 20A; Product Range Square D By Schneider Electric | SQD Miniature |
| Rated Current | 20 amps | 20 amps | 20 amps | 20 amps | |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | Thermal Magnetic | ||
| Features | Trip Indicator | Trip Indicator | |||
| Mounting Style | Din Rail Mounted | Din Rail Mounted | |||
| Manual Actuator Type | Other; (Lever) | Other; (Handle) |