Schneider Electric Circuit Breaker, Thermal Magnetic, 1P, 90A; Product Range Square D By Schneider Electric QOU190

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 90A; Product Range:QO Series; Current Rating:90A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Operating Voltage Max:240VAC RoHS Compliant: No
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 90A; Product Range:QO Series; Current Rating:90A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Operating Voltage Max:240VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1P, 90A; Product Range Square D By Schneider Electric - 16B2012 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1P, 90A; Product Range Square D By Schneider Electric
16B2012
Circuit Breaker, Thermal Magnetic, 1P, 90A; Product Range Square D By Schneider Electric 16B2012
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 90A; Product Range:QO Series; Current Rating:90A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Operating Voltage Max:240VAC RoHS Compliant: No

CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 90A; Product Range:QO Series; Current Rating:90A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Operating Voltage Max:240VAC RoHS Compliant: No

Supplier's Site Datasheet
Molded Case Circuit Breaker - 57611625 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57611625
Molded Case Circuit Breaker 57611625
DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, QOU SERIES, 90 AMP, 120/240 VAC, 1 POLE, 10 KA, UNIT MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, QOU SERIES, 90 AMP, 120/240 VAC, 1 POLE, 10 KA, UNIT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 16B2012 57611625
Product Name Circuit Breaker, Thermal Magnetic, 1P, 90A; Product Range Square D By Schneider Electric Molded Case Circuit Breaker
Rated AC Voltage 240 volts 240 volts
Rated DC Voltage 48 volts
Rated Current 90 amps 90 amps
Unlock Full Specs
to access all available technical data

Similar Products

10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - A-0701S -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details
Electronic circuit breaker - 787-2861/100-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers