Schneider Electric Circuit Breakers QOU180

Description
MINIATURE CIRCUIT BREAKER 120/24
Request a Quote Datasheet
Description
MINIATURE CIRCUIT BREAKER 120/24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-QOU180-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-QOU180-ND
Circuit Breakers 4008-QOU180-ND
MINIATURE CIRCUIT BREAKER 120/24

MINIATURE CIRCUIT BREAKER 120/24

Buy Now Datasheet
Circuit Breaker, Thermal Magnetic, 1P, 80A; Product Range Square D By Schneider Electric - 16B2011 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1P, 80A; Product Range Square D By Schneider Electric
16B2011
Circuit Breaker, Thermal Magnetic, 1P, 80A; Product Range Square D By Schneider Electric 16B2011
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 80A; Product Range:QO Series; Current Rating:80A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Operating Voltage Max:240VAC RoHS Compliant: No

CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 80A; Product Range:QO Series; Current Rating:80A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Operating Voltage Max:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-QOU180-ND 16B2011
Product Name Circuit Breakers Circuit Breaker, Thermal Magnetic, 1P, 80A; Product Range Square D By Schneider Electric
Rated Current 80 amps 80 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data