MINIATURE CIRCUIT BREAKER 120/24
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 50A; Product Range:QO Series; Current Rating:50A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Operating Voltage Max:240VAC RoHS Compliant: No
CIRCUIT BREAKER, 50 AMPS, 1 POLE, 120/240 VAC, 10 KA, UNIT MOUNT, HACR RATED, SLOTTED BOX LUGS: LOAD/LINE SIDE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-QOU150-ND | 16B2001 | 57611548 |
| Product Name | Circuit Breakers | Circuit Breaker, Thermal Magnetic, 1P, 50A; Product Range Square D By Schneider Electric | Molded Case Circuit Breaker |
| Rated Current | 50 amps | 50 amps | 50 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Features | Trip Indicator | ||
| Mounting Style | Din Rail Mounted | ||
| Manual Actuator Type | Other; (Lever) |