MINIATURE CIRCUIT BREAKER 120/24
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 25A; Product Range:QO Series; Current Rating:25A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Operating Voltage Max:240VAC RoHS Compliant: No
MINIATURE CIRCUIT BREAKER, QOU SERIES, 25 AMP, 120/240 VAC, 1 POLE, 10 KA, UNIT MOUNT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-QOU125-ND | 16B1981 | 57611423 |
| Product Name | Circuit Breakers | Circuit Breaker, Thermal Magnetic, 1P, 25A; Product Range Square D By Schneider Electric | Molded Case Circuit Breaker |
| Rated Current | 25 amps | 25 amps | 25 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Features | Trip Indicator | ||
| Mounting Style | Din Rail Mounted | ||
| Manual Actuator Type | Other; (Lever) |