Schneider Electric Circuit Breaker, Thermal Magnetic, 1P, 15A; Product Range Square D By Schneider Electric QOT1515

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 15A; Product Range:QO Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: No
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 15A; Product Range:QO Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1P, 15A; Product Range Square D By Schneider Electric - 80C3872 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1P, 15A; Product Range Square D By Schneider Electric
80C3872
Circuit Breaker, Thermal Magnetic, 1P, 15A; Product Range Square D By Schneider Electric 80C3872
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 15A; Product Range:QO Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: No

CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 15A; Product Range:QO Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: No

Supplier's Site
Molded Case Circuit Breaker - 57611200 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57611200
Molded Case Circuit Breaker 57611200
MINIATURE CIRCUIT BREAKER, QO SERIES, 120/240 V, 15 A, TANDEM, SINGLE POLE, 10 KA, PLUG-IN MOUNT. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, QO SERIES, 120/240 V, 15 A, TANDEM, SINGLE POLE, 10 KA, PLUG-IN MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Molded Case Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
Molded Case Circuit Breaker
SQUARE D Circuit Breaker QOT1515

SQUARE D Circuit Breaker QOT1515

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 80C3872 57611200
Product Name Circuit Breaker, Thermal Magnetic, 1P, 15A; Product Range Square D By Schneider Electric Molded Case Circuit Breaker
Rated AC Voltage 240 volts
Rated DC Voltage 48 volts
Rated Current 15 amps
Unlock Full Specs
to access all available technical data