Schneider Electric Circuit Breakers QOM50VH

Description
MINIATURE CIRCUIT BREAKER 240V 5
Request a Quote Datasheet
Description
MINIATURE CIRCUIT BREAKER 240V 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-QOM50VH-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-QOM50VH-ND
Circuit Breakers 4008-QOM50VH-ND
MINIATURE CIRCUIT BREAKER 240V 5

MINIATURE CIRCUIT BREAKER 240V 5

Buy Now Datasheet
Circuit Breaker, Load Center, 240Vac, 50A; Consumer Unit Usage Square D By Schneider Electric - 80C3805 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Load Center, 240Vac, 50A; Consumer Unit Usage Square D By Schneider Electric
80C3805
Circuit Breaker, Load Center, 240Vac, 50A; Consumer Unit Usage Square D By Schneider Electric 80C3805
CIRCUIT BREAKER, LOAD CENTER, 240VAC, 50A; Consumer Unit Usage:-; Enclosure Material:-; Supply Voltage:240VAC; Current Rating:50A; No. of Branch Circuits:-; External Height:5.09"; External Width:5"; External Depth:3.47" RoHS Compliant: Yes

CIRCUIT BREAKER, LOAD CENTER, 240VAC, 50A; Consumer Unit Usage:-; Enclosure Material:-; Supply Voltage:240VAC; Current Rating:50A; No. of Branch Circuits:-; External Height:5.09"; External Width:5"; External Depth:3.47" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-QOM50VH-ND 80C3805
Product Name Circuit Breakers Circuit Breaker, Load Center, 240Vac, 50A; Consumer Unit Usage Square D By Schneider Electric
Rated Current 50 amps 50 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - TMF12-211-9-ND - DigiKey
Specs
Rated Current 9 amps
Trip System Type Thermal Magnetic
Mounting Style Plug-in
View Details
Distribution Boards - 117214 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
Circuit Breakers - 209-1-1-52-1-7-10-V-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details