Schneider Electric Circuit Breakers QOB360

Description
MINIATURE CIRCUIT BREAKER 240V 6
Request a Quote Datasheet
Description
MINIATURE CIRCUIT BREAKER 240V 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-QOB360-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-QOB360-ND
Circuit Breakers 4008-QOB360-ND
MINIATURE CIRCUIT BREAKER 240V 6

MINIATURE CIRCUIT BREAKER 240V 6

Buy Now Datasheet
Circuit Breaker, Thermal Mag, 3Pole; Product Range Square D By Schneider Electric - 16B1913 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 3Pole; Product Range Square D By Schneider Electric
16B1913
Circuit Breaker, Thermal Mag, 3Pole; Product Range Square D By Schneider Electric 16B1913
CIRCUIT BREAKER, THERMAL MAG, 3POLE; Product Range:QO Series; Current Rating:60A; No. of Poles:3 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 3POLE; Product Range:QO Series; Current Rating:60A; No. of Poles:3 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 57595180 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57595180
Molded Case Circuit Breaker 57595180
MINIATURE CIRCUIT BREAKER, QO SERIES, 120/240VAC, 60A, BOLT-ON, 3POLE. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, QO SERIES, 120/240VAC, 60A, BOLT-ON, 3POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Molded Case Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
Molded Case Circuit Breaker
SQUARE D Circuit Breaker QOB360

SQUARE D Circuit Breaker QOB360

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-QOB360-ND 16B1913 57595180
Product Name Circuit Breakers Circuit Breaker, Thermal Mag, 3Pole; Product Range Square D By Schneider Electric Molded Case Circuit Breaker Molded Case Circuit Breaker
Rated Current 60 amps 60 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data