MINIATURE CIRCUIT BREAKER 240V 4
MINIATURE CIRCUIT BREAKER, 3 POLE, 40AMPS, 120/240VAC, 48VDC, BOLT ON. FREE 2 YEAR RADWELL WARRANTY
MINIATURE CIRCUIT BREAKER, 240V, 40A; Product Range:QO Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Bolt On RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-QOB340-ND | 57595045 | 16B1902 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker | Miniature Circuit Breaker, 240V, 40A; Product Range Square D By Schneider Electric |
| Rated Current | 40 amps | 40 amps | |
| Trip System Type | Thermal Magnetic | ||
| Features | Trip Indicator | ||
| Mounting Style | Plug-in | ||
| Manual Actuator Type | Other; (Lever) |