BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
6 3/4 INCH DIA X 9 1/2 INCH H SIZE
BLACK ALZAK[R] BAFFLE FINISH
INDY[T] A8 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 45 TO 250 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
P800B-P38 MODEL
Juno Lighting Group
Done
Datasheet
Description
BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
6 3/4 INCH DIA X 9 1/2 INCH H SIZE
BLACK ALZAK[R] BAFFLE FINISH
INDY[T] A8 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 45 TO 250 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
P800B-P38 MODEL
Incandescent/Fluorescent/Hid Recessed Trim
P800B-P38-B
Incandescent/Fluorescent/Hid Recessed Trim
P800B-P38-B
BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
6 3/4 INCH DIA X 9 1/2 INCH H SIZE
BLACK ALZAK[R] BAFFLE FINISH
INDY[T] A8 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 45 TO 250 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
P800B-P38 MODEL
BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
6 3/4 INCH DIA X 9 1/2 INCH H SIZE
BLACK ALZAK[R] BAFFLE FINISH
INDY[T] A8 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON