Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim P800-P38-W

Description
OPEN REFLECTOR TYPE 7 3/8 INCH DIA X 10 9/16 INCH H SIZE WHITE ALZAK[R] REFLECTOR FINISH INDY[T] A8 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 45 TO 250 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND P800-P38 MODEL
Datasheet
Description
OPEN REFLECTOR TYPE 7 3/8 INCH DIA X 10 9/16 INCH H SIZE WHITE ALZAK[R] REFLECTOR FINISH INDY[T] A8 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 45 TO 250 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND P800-P38 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - P800-P38-W - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
P800-P38-W
Incandescent/Fluorescent/Hid Recessed Trim P800-P38-W
OPEN REFLECTOR TYPE 7 3/8 INCH DIA X 10 9/16 INCH H SIZE WHITE ALZAK[R] REFLECTOR FINISH INDY[T] A8 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 45 TO 250 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND P800-P38 MODEL
  • OPEN REFLECTOR TYPE
  • 7 3/8 INCH DIA X 10 9/16 INCH H SIZE
  • WHITE ALZAK[R] REFLECTOR FINISH
  • INDY[T] A8 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 45 TO 250 W INCANDESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • P800-P38 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number P800-P38-W
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details