APC by Schneider Electric Suppressors; No. Of Outlets Apc P7T

Description
SUPPRESSORS; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:10kA; Energy Rating:840J; Product Range:SurgeArrest Essential RoHS Compliant: Yes
Datasheet
Description
SUPPRESSORS; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:10kA; Energy Rating:840J; Product Range:SurgeArrest Essential RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppressors; No. Of Outlets Apc - 85H3401 - Newark, An Avnet Company
Chicago, IL, United States
Suppressors; No. Of Outlets Apc
85H3401
Suppressors; No. Of Outlets Apc 85H3401
SUPPRESSORS; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:10kA; Energy Rating:840J; Product Range:SurgeArrest Essential RoHS Compliant: Yes

SUPPRESSORS; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:10kA; Energy Rating:840J; Product Range:SurgeArrest Essential RoHS Compliant: Yes

Supplier's Site Datasheet
Essentail Surge Arrest, 7 Outlets w/ Tel, 120V - 70124985 - Allied Electronics, Inc.
Fort Worth, TX, USA
Essentail Surge Arrest, 7 Outlets w/ Tel, 120V
70124985
Essentail Surge Arrest, 7 Outlets w/ Tel, 120V 70124985
Features: <330 V Let Through Voltage Rating 490 Joules Surge Energy Rating Six and Seven NEMA 5-15R Outlets 120 V Nominal Input Voltage 50/60 Hz Operating Frequency NEMA 5-15-P Input Connection 15 A Maximum Line Current 20 dB EMI/RFI Noise Rejection (100 kHz to 10 MHz) 10 kA Peak Current Normal Mode Transformer Spaced Outlets 30 kA Peak Current Common Mode CSA, UL 1449 (and UL 1363 for P7T) UL 1449 TVSS Rating Lifetime Standard Warranty $10-25K Lifetime Equipment Protection Policy

Features:

  • <330 V Let Through Voltage Rating
  • 490 Joules Surge Energy Rating
  • Six and Seven NEMA 5-15R Outlets
  • 120 V Nominal Input Voltage
  • 50/60 Hz Operating Frequency
  • NEMA 5-15-P Input Connection
  • 15 A Maximum Line Current
  • 20 dB EMI/RFI Noise Rejection (100 kHz to 10 MHz)
  • 10 kA Peak Current Normal Mode
  • Transformer Spaced Outlets
  • 30 kA Peak Current Common Mode
  • CSA, UL 1449 (and UL 1363 for P7T)
  • UL 1449 TVSS Rating
  • Lifetime Standard Warranty
  • $10-25K Lifetime Equipment Protection Policy
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 85H3401 70124985
Product Name Suppressors; No. Of Outlets Apc Essentail Surge Arrest, 7 Outlets w/ Tel, 120V
Number of Outlets 7
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585T8A1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 8
Current 15.0 amps
View Details
8-Position Accessory Power Strip - 85010030 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 7685383 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type f - german schuko
View Details
C-clamp Power Socket 2 outlets - OM-2A - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details