Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim P6WL-P38-CS

Description
SPREAD LENS WALL WASH WITH LOWER CONE TYPE ALUMINUM CONE MATERIAL 6 1/8 INCH DIA X 12 INCH H SIZE SATIN CLEAR ALZAK[R] CONE FINISH INDY[T] M6AW SERIES CERAMIC METAL HALIDE SPREAD LENSLITE USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 45 TO 150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND P6WL-P38 MODEL
Datasheet
Description
SPREAD LENS WALL WASH WITH LOWER CONE TYPE ALUMINUM CONE MATERIAL 6 1/8 INCH DIA X 12 INCH H SIZE SATIN CLEAR ALZAK[R] CONE FINISH INDY[T] M6AW SERIES CERAMIC METAL HALIDE SPREAD LENSLITE USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 45 TO 150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND P6WL-P38 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - P6WL-P38-CS - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
P6WL-P38-CS
Incandescent/Fluorescent/Hid Recessed Trim P6WL-P38-CS
SPREAD LENS WALL WASH WITH LOWER CONE TYPE ALUMINUM CONE MATERIAL 6 1/8 INCH DIA X 12 INCH H SIZE SATIN CLEAR ALZAK[R] CONE FINISH INDY[T] M6AW SERIES CERAMIC METAL HALIDE SPREAD LENSLITE USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 45 TO 150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND P6WL-P38 MODEL
  • SPREAD LENS WALL WASH WITH LOWER CONE TYPE
  • ALUMINUM CONE MATERIAL
  • 6 1/8 INCH DIA X 12 INCH H SIZE
  • SATIN CLEAR ALZAK[R] CONE FINISH
  • INDY[T] M6AW SERIES CERAMIC METAL HALIDE SPREAD LENSLITE USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 45 TO 150 W CERAMIC METAL HALIDE HID LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • P6WL-P38 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number P6WL-P38-CS
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details