STRAIGHT CUT CONE TYPE
6 INCH DIA X 9 1/8 INCH H SIZE
SPECULAR CLEAR ALZAK[R] CONE FINISH
INDY[T] P6A SERIES INCANDESCENT INTERNALLY ADJUSTABLE HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR16 40 TO 75 W, PAR20 50 W, PAR30 50 TO 75 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
P600SC-P38 MODEL
Juno Lighting Group
Done
Datasheet
Description
STRAIGHT CUT CONE TYPE
6 INCH DIA X 9 1/8 INCH H SIZE
SPECULAR CLEAR ALZAK[R] CONE FINISH
INDY[T] P6A SERIES INCANDESCENT INTERNALLY ADJUSTABLE HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR16 40 TO 75 W, PAR20 50 W, PAR30 50 TO 75 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
P600SC-P38 MODEL
STRAIGHT CUT CONE TYPE
6 INCH DIA X 9 1/8 INCH H SIZE
SPECULAR CLEAR ALZAK[R] CONE FINISH
INDY[T] P6A SERIES INCANDESCENT INTERNALLY ADJUSTABLE HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR16 40 TO 75 W, PAR20 50 W, PAR30 50 TO 75 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
P600SC-P38 MODEL
STRAIGHT CUT CONE TYPE
6 INCH DIA X 9 1/8 INCH H SIZE
SPECULAR CLEAR ALZAK[R] CONE FINISH
INDY[T] P6A SERIES INCANDESCENT INTERNALLY ADJUSTABLE HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR16 40 TO 75 W, PAR20 50 W, PAR30 50 TO 75 W INCANDESCENT LAMP TYPE