Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim P600-P38-WTSMAX100

Description
OPEN REFLECTOR TYPE 6 1/8 INCH DIA X 8 3/4 INCH H SIZE SATIN WHEAT ALZAK[R] REFLECTOR FINISH INDY[T] P6 SERIES INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50 TO 75 W, PAR38 45 TO 250 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH MAXIMUM WATTAGE LABEL 100 W P600-P38 MODEL
Datasheet
Description
OPEN REFLECTOR TYPE 6 1/8 INCH DIA X 8 3/4 INCH H SIZE SATIN WHEAT ALZAK[R] REFLECTOR FINISH INDY[T] P6 SERIES INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50 TO 75 W, PAR38 45 TO 250 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH MAXIMUM WATTAGE LABEL 100 W P600-P38 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - P600-P38-WTSMAX100 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
P600-P38-WTSMAX100
Incandescent/Fluorescent/Hid Recessed Trim P600-P38-WTSMAX100
OPEN REFLECTOR TYPE 6 1/8 INCH DIA X 8 3/4 INCH H SIZE SATIN WHEAT ALZAK[R] REFLECTOR FINISH INDY[T] P6 SERIES INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50 TO 75 W, PAR38 45 TO 250 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH MAXIMUM WATTAGE LABEL 100 W P600-P38 MODEL
  • OPEN REFLECTOR TYPE
  • 6 1/8 INCH DIA X 8 3/4 INCH H SIZE
  • SATIN WHEAT ALZAK[R] REFLECTOR FINISH
  • INDY[T] P6 SERIES INCANDESCENT OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 50 TO 75 W, PAR38 45 TO 250 W INCANDESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • WITH MAXIMUM WATTAGE LABEL 100 W
  • P600-P38 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number P600-P38-WTSMAX100
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details