Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim P5A-ACC-WH

Description
ANGLE CUT CONE TYPE 5 1/2 INCH DIA X 11 INCH H SIZE WHITE ALZAK[R] CONE FINISH INDY[T] P5A SERIES INCANDESCENT INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 45 TO 250 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND P500A-P38 MODEL
Datasheet
Description
ANGLE CUT CONE TYPE 5 1/2 INCH DIA X 11 INCH H SIZE WHITE ALZAK[R] CONE FINISH INDY[T] P5A SERIES INCANDESCENT INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 45 TO 250 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND P500A-P38 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - P5A-ACC-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
P5A-ACC-WH
Incandescent/Fluorescent/Hid Recessed Trim P5A-ACC-WH
ANGLE CUT CONE TYPE 5 1/2 INCH DIA X 11 INCH H SIZE WHITE ALZAK[R] CONE FINISH INDY[T] P5A SERIES INCANDESCENT INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 45 TO 250 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND P500A-P38 MODEL
  • ANGLE CUT CONE TYPE
  • 5 1/2 INCH DIA X 11 INCH H SIZE
  • WHITE ALZAK[R] CONE FINISH
  • INDY[T] P5A SERIES INCANDESCENT INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 5 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 45 TO 250 W INCANDESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • P500A-P38 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number P5A-ACC-WH
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details