Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim P4D-ODC-CS-PF

Description
OPEN DEEP CONE TYPE 4-1/2 INCH DIA X 7-1/2 INCH H SIZE SPECULAR CLEAR (CONE) FINISH P4D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50 TO 75 W INCANDESCENT LAMP TYPE INDY[TM] BRAND INCLUDES WHITE FLANGE P400SC MODEL
Datasheet
Description
OPEN DEEP CONE TYPE 4-1/2 INCH DIA X 7-1/2 INCH H SIZE SPECULAR CLEAR (CONE) FINISH P4D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50 TO 75 W INCANDESCENT LAMP TYPE INDY[TM] BRAND INCLUDES WHITE FLANGE P400SC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - P4D-ODC-CS-PF - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
P4D-ODC-CS-PF
Incandescent/Fluorescent/HID Recessed Trim P4D-ODC-CS-PF
OPEN DEEP CONE TYPE 4-1/2 INCH DIA X 7-1/2 INCH H SIZE SPECULAR CLEAR (CONE) FINISH P4D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50 TO 75 W INCANDESCENT LAMP TYPE INDY[TM] BRAND INCLUDES WHITE FLANGE P400SC MODEL
  • OPEN DEEP CONE TYPE
  • 4-1/2 INCH DIA X 7-1/2 INCH H SIZE
  • SPECULAR CLEAR (CONE) FINISH
  • P4D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 50 TO 75 W INCANDESCENT LAMP TYPE
  • INDY[TM] BRAND
  • INCLUDES WHITE FLANGE
  • P400SC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number P4D-ODC-CS-PF
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details