Juno Lighting Group Incandescent Recessed Housing P4D-277

Description
RECESSED ROUGH IN HOUSING TYPE 7 1/2 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR30 LAMP TYPE 50 TO 75 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 5 1/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 277 V P4D MODEL
Datasheet
Description
RECESSED ROUGH IN HOUSING TYPE 7 1/2 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR30 LAMP TYPE 50 TO 75 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 5 1/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 277 V P4D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - P4D-277 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
P4D-277
Incandescent Recessed Housing P4D-277
RECESSED ROUGH IN HOUSING TYPE 7 1/2 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR30 LAMP TYPE 50 TO 75 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 5 1/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 277 V P4D MODEL
  • RECESSED ROUGH IN HOUSING TYPE
  • 7 1/2 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • PAR30 LAMP TYPE
  • 50 TO 75 W LAMP WATTAGE
  • BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 5 1/4 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • VOLTAGE RATING 277 V
  • P4D MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number P4D-277
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details