Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim P4A-ACB-BL

Description
ANGLE CUT BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 4 3/16 INCH DIA X 7 3/8 INCH H SIZE BLACK ALZAK[R] BAFFLE FINISH INDY[T] P4A-P20 SERIES INCANDESCENT INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 40 TO 75 W, PAR20 50 TO 75 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND P400AB-P20 MODEL
Datasheet
Description
ANGLE CUT BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 4 3/16 INCH DIA X 7 3/8 INCH H SIZE BLACK ALZAK[R] BAFFLE FINISH INDY[T] P4A-P20 SERIES INCANDESCENT INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 40 TO 75 W, PAR20 50 TO 75 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND P400AB-P20 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - P4A-ACB-BL - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
P4A-ACB-BL
Incandescent/Fluorescent/Hid Recessed Trim P4A-ACB-BL
ANGLE CUT BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 4 3/16 INCH DIA X 7 3/8 INCH H SIZE BLACK ALZAK[R] BAFFLE FINISH INDY[T] P4A-P20 SERIES INCANDESCENT INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 40 TO 75 W, PAR20 50 TO 75 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND P400AB-P20 MODEL
  • ANGLE CUT BAFFLE TYPE
  • MULTI GROOVE ALUMINUM BAFFLE MATERIAL
  • 4 3/16 INCH DIA X 7 3/8 INCH H SIZE
  • BLACK ALZAK[R] BAFFLE FINISH
  • INDY[T] P4A-P20 SERIES INCANDESCENT INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR16 40 TO 75 W, PAR20 50 TO 75 W INCANDESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • P400AB-P20 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number P4A-ACB-BL
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details