Juno Lighting Group Incandescent Recessed Housing P4A-120

Description
ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE 7 3/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR16/PAR20 LAMP TYPE 40 TO 75 W (PAR16), 50 TO 75 W (PAR20) LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 5 1/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 120 V P4A MODEL
Datasheet
Description
ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE 7 3/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR16/PAR20 LAMP TYPE 40 TO 75 W (PAR16), 50 TO 75 W (PAR20) LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 5 1/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 120 V P4A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - P4A-120 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
P4A-120
Incandescent Recessed Housing P4A-120
ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE 7 3/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR16/PAR20 LAMP TYPE 40 TO 75 W (PAR16), 50 TO 75 W (PAR20) LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 5 1/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 120 V P4A MODEL
  • ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE
  • 7 3/8 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • PAR16/PAR20 LAMP TYPE
  • 40 TO 75 W (PAR16), 50 TO 75 W (PAR20) LAMP WATTAGE
  • BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 5 1/4 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • VOLTAGE RATING 120 V
  • P4A MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number P4A-120
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details