Juno Lighting Group Pendant Light Fixture P38MP3LA2-BRZ-CDZ

Description
CHOCOLATE DRIZZLE GLASS SHADE MATERIAL VINTAGE BRONZE FINISH 4 1/2 INCH 7 1/2 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE ALFA[T], JUNO[R] BRAND STYLE DOLCE LAMP VOLTAGE 12 V WITH 3X PENDANTS ON 12 INCH DIAMETER TRIPLE LARGE DISC MONOPOINT ADAPTER, 20 W DIMMABLE ELECTRONIC TRANSFORMER COLOR TEMPERATURE 2700 DEG K P38 MODEL
Datasheet
Description
CHOCOLATE DRIZZLE GLASS SHADE MATERIAL VINTAGE BRONZE FINISH 4 1/2 INCH 7 1/2 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE ALFA[T], JUNO[R] BRAND STYLE DOLCE LAMP VOLTAGE 12 V WITH 3X PENDANTS ON 12 INCH DIAMETER TRIPLE LARGE DISC MONOPOINT ADAPTER, 20 W DIMMABLE ELECTRONIC TRANSFORMER COLOR TEMPERATURE 2700 DEG K P38 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P38MP3LA2-BRZ-CDZ - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
P38MP3LA2-BRZ-CDZ
Pendant Light Fixture P38MP3LA2-BRZ-CDZ
CHOCOLATE DRIZZLE GLASS SHADE MATERIAL VINTAGE BRONZE FINISH 4 1/2 INCH 7 1/2 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE ALFA[T], JUNO[R] BRAND STYLE DOLCE LAMP VOLTAGE 12 V WITH 3X PENDANTS ON 12 INCH DIAMETER TRIPLE LARGE DISC MONOPOINT ADAPTER, 20 W DIMMABLE ELECTRONIC TRANSFORMER COLOR TEMPERATURE 2700 DEG K P38 MODEL
  • CHOCOLATE DRIZZLE GLASS SHADE MATERIAL
  • VINTAGE BRONZE FINISH
  • 4 1/2 INCH
  • 7 1/2 INCH
  • 78 INCH WIRE LENGTH
  • UL 2108, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 5 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE DOLCE
  • LAMP VOLTAGE 12 V
  • WITH 3X PENDANTS ON 12 INCH DIAMETER TRIPLE LARGE DISC MONOPOINT ADAPTER, 20 W DIMMABLE ELECTRONIC TRANSFORMER
  • COLOR TEMPERATURE 2700 DEG K
  • P38 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number P38MP3LA2-BRZ-CDZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details