Juno Lighting Group Pendant Light Fixture P38MLS3-BRZ-CDZ

Description
CHOCOLATE DRIZZLE GLASS SHADE MATERIAL VINTAGE BRONZE FINISH 4 1/2 INCH 7 1/2 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 13 W WATTAGE YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE GU24 TWIST AND LOCK LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE DOLCE LAMP VOLTAGE 120 V WITH MONOLINE ADAPTER P38 MODEL
Datasheet
Description
CHOCOLATE DRIZZLE GLASS SHADE MATERIAL VINTAGE BRONZE FINISH 4 1/2 INCH 7 1/2 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 13 W WATTAGE YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE GU24 TWIST AND LOCK LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE DOLCE LAMP VOLTAGE 120 V WITH MONOLINE ADAPTER P38 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P38MLS3-BRZ-CDZ - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
P38MLS3-BRZ-CDZ
Pendant Light Fixture P38MLS3-BRZ-CDZ
CHOCOLATE DRIZZLE GLASS SHADE MATERIAL VINTAGE BRONZE FINISH 4 1/2 INCH 7 1/2 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 13 W WATTAGE YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE GU24 TWIST AND LOCK LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE DOLCE LAMP VOLTAGE 120 V WITH MONOLINE ADAPTER P38 MODEL
  • CHOCOLATE DRIZZLE GLASS SHADE MATERIAL
  • VINTAGE BRONZE FINISH
  • 4 1/2 INCH
  • 7 1/2 INCH
  • 72 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 13 W WATTAGE
  • YES LAMP INCLUDED
  • COMPACT FLUORESCENT LAMP TYPE
  • GU24 TWIST AND LOCK LAMP BASE TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE DOLCE
  • LAMP VOLTAGE 120 V
  • WITH MONOLINE ADAPTER
  • P38 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number P38MLS3-BRZ-CDZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details