SURGE PROTECT TRAVEL ADAPTER, 1-OUTLET; Convert From:-; Convert To:-; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; No. of Outlets:1Outlets; Outlet Type:NEMA 5-15R RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 31AC3883 |
| Product Name | Surge Protect Travel Adapter, 1-Outlet; Convert From Apc |
| Voltage Rating | 120 volts |